STMicroelectronics Memory - M95320-WBN6 M95320-WBN6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229316-M95320-WBN6 Memory Size: 4 kB Interface: SPI Access Time: 60 ns Categories: Memory Case / Package: PDIP Max Frequency: 5 MHz Alternative Parts (Cross-Reference): M95320WBN6; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229316-M95320-WBN6 Memory Size: 4 kB Interface: SPI Access Time: 60 ns Categories: Memory Case / Package: PDIP Max Frequency: 5 MHz Alternative Parts (Cross-Reference): M95320WBN6; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M95320-WBN6 - 1229316-M95320-WBN6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M95320-WBN6
1229316-M95320-WBN6
Memory - M95320-WBN6 1229316-M95320-WBN6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229316-M95320-WBN6 Memory Size: 4 kB Interface: SPI Access Time: 60 ns Categories: Memory Case / Package: PDIP Max Frequency: 5 MHz Alternative Parts (Cross-Reference): M95320WBN6; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Max Operating Temperature: 85 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229316-M95320-WBN6
Memory Size: 4 kB
Interface: SPI
Access Time: 60 ns
Categories: Memory
Case / Package: PDIP
Max Frequency: 5 MHz
Alternative Parts (Cross-Reference): M95320WBN6;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Max Operating Temperature: 85 °C

Buy Now
DIP Memory IC and Storage Component - 2020-M95320-WBN6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
2020-M95320-WBN6
DIP Memory IC and Storage Component 2020-M95320-WBN6
4KX8 SPI BUS SERIAL EEPROM, PDIP8, PLASTIC, DIP-8 Product overview: M95320-WBN6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M95320-WBN6 can be used for catalog matching and distributor lookup.

4KX8 SPI BUS SERIAL EEPROM, PDIP8, PLASTIC, DIP-8 Product overview: M95320-WBN6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M95320-WBN6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1229316-M95320-WBN6 2020-M95320-WBN6
Product Name Memory - M95320-WBN6 DIP Memory IC and Storage Component
Memory Category EEPROM EEPROM
Access Time 60 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Package Type DIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 1072732-00-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256S35DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details