STMicroelectronics, Inc. Memory M95320-RMN6P

Description
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M95320-RMN6P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M95320-RMN6P - 880833-M95320-RMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95320-RMN6P
880833-M95320-RMN6P
Memory - EEPROM - M95320-RMN6P 880833-M95320-RMN6P
Manufacturer: STMicroelectronics Win Source Part Number: 880833-M95320-RMN6P Features: Memory IC 20 MHz Package: Tray Part Status: Obsolete Family Name: M95320 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: STMicroelectronics
Win Source Part Number: 880833-M95320-RMN6P
Features: Memory IC 20 MHz
Package: Tray
Part Status: Obsolete
Family Name: M95320
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 32KBIT SPI 20MHZ 8SO

IC EEPROM 32KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Memory - M95320-RMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 32Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95320-RMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95320-RMN6P
Integrated Circuits (ICs) - Memory - Memory M95320-RMN6P
IC EEPROM 32KBIT SPI 20MHZ 8SOIC

IC EEPROM 32KBIT SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M95320-RMN6P-ND 880833-M95320-RMN6P M95320-RMN6P M95320-RMN6P M95320-RMN6P
Product Name Memory Memory - EEPROM - M95320-RMN6P Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 315-1345-000 AAA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C02A-E/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details