STMicroelectronics, Inc. Memory M95320-RMC6TG

Description
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UFDFPN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UFDFPN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-17889-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-17889-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-17889-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - EEPROM - M95320-RMC6TG - 812044-M95320-RMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95320-RMC6TG
812044-M95320-RMC6TG
Memory - EEPROM - M95320-RMC6TG 812044-M95320-RMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 812044-M95320-RMC6TG Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Supplier Device Package: 8-MLP (2x3) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-UFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M95320

Manufacturer: STMicroelectronics
Win Source Part Number: 812044-M95320-RMC6TG
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Supplier Device Package: 8-MLP (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: M95320

Buy Now
IC EEPROM 32KBIT SPI 20MHZ 8MLP

IC EEPROM 32KBIT SPI 20MHZ 8MLP

Supplier's Site Datasheet
EEPROM Serial-SPI 32K-bit 4K x 8 2.5V/3.3V/5V 8-Pin UFDFPN EP T/R - 761-M95320-RMC6TG - Utmel Electronic Limited
Hong Kong, China
EEPROM Serial-SPI 32K-bit 4K x 8 2.5V/3.3V/5V 8-Pin UFDFPN EP T/R
761-M95320-RMC6TG
EEPROM Serial-SPI 32K-bit 4K x 8 2.5V/3.3V/5V 8-Pin UFDFPN EP T/R 761-M95320-RMC6TG
EEPROM Serial-SPI 32K-bit 4K x 8 2.5V/3.3V/5V 8-Pin UFDFPN EP T/R

EEPROM Serial-SPI 32K-bit 4K x 8 2.5V/3.3V/5V 8-Pin UFDFPN EP T/R

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M95320-RMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95320-RMC6TG
Integrated Circuits (ICs) - Memory - Memory M95320-RMC6TG
IC EEPROM 32KBIT SPI 8UFDFPN

IC EEPROM 32KBIT SPI 8UFDFPN

Supplier's Site
IC EEPROM 32KBIT SPI 20MHZ 8MLP

IC EEPROM 32KBIT SPI 20MHZ 8MLP

Supplier's Site Datasheet
Memory - M95320-RMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 20 MHz 8-UFDFPN (2x3)

EEPROM Memory IC 32Kbit SPI 20 MHz 8-UFDFPN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-17889-6-ND 812044-M95320-RMC6TG M95320-RMC6TG 761-M95320-RMC6TG M95320-RMC6TG M95320-RMC6TG M95320-RMC6TG
Product Name Memory Memory - EEPROM - M95320-RMC6TG Memory EEPROM Serial-SPI 32K-bit 4K x 8 2.5V/3.3V/5V 8-Pin UFDFPN EP T/R Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V~5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V 1.8V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L55TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details