STMicroelectronics, Inc. Memory M95320-RMB6TG

Description
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-UFDFPN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-UFDFPN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8713-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-UFDFPN (2x3)

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - EEPROM - M95320-RMB6TG - 107675-M95320-RMB6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95320-RMB6TG
107675-M95320-RMB6TG
Memory - EEPROM - M95320-RMB6TG 107675-M95320-RMB6TG
Manufacturer: STMicroelectronics Win Source Part Number: 107675-M95320-RMB6TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Family Name: M95320-R Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Alternative Parts (Cross-Reference): CAT25320VP2I-T3:C; CAT25320VP2I-T3; CAT25320VP2EGT3C; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 107675-M95320-RMB6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Family Name: M95320-R
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Alternative Parts (Cross-Reference): CAT25320VP2I-T3:C; CAT25320VP2I-T3; CAT25320VP2EGT3C;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 32Kb 5MHz 5.5V Memory IC and Storage Component - 774-M95320-RMB6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 32Kb 5MHz 5.5V Memory IC and Storage Component
774-M95320-RMB6TG
SMD 32Kb 5MHz 5.5V Memory IC and Storage Component 774-M95320-RMB6TG
32Kb SPI EEPROM, 80ns, 5MHz, 5.5V, DFN, SMD Product overview: M95320-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32Kb, 5MHz, 5.5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 32Kb, 5MHz, 5.5V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95320-RMB6TG can be used for catalog matching and distributor lookup.

32Kb SPI EEPROM, 80ns, 5MHz, 5.5V, DFN, SMD Product overview: M95320-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32Kb, 5MHz, 5.5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 32Kb, 5MHz, 5.5V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95320-RMB6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95320-RMB6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95320-RMB6TG
Integrated Circuits (ICs) - Memory - Memory M95320-RMB6TG
IC EEPROM 32KBIT SPI 8UFDFPN

IC EEPROM 32KBIT SPI 8UFDFPN

Supplier's Site
Memory - M95320-RMB6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 10 MHz 8-UFDFPN (2x3)

EEPROM Memory IC 32Kbit SPI 10 MHz 8-UFDFPN (2x3)

Buy Now Datasheet
IC EEPROM 32KBIT SPI 8UFDFPN

IC EEPROM 32KBIT SPI 8UFDFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8713-2-ND 107675-M95320-RMB6TG 774-M95320-RMB6TG M95320-RMB6TG M95320-RMB6TG M95320-RMB6TG
Product Name Memory Memory - EEPROM - M95320-RMB6TG SMD 32Kb 5MHz 5.5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFPN (2x3) DFN 8-UFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Access Time 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S12YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details