EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SO
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SO
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-SO
IC EEPROM 32KBIT SPI 20MHZ 8SO
IC EEPROM 32KBIT SPI 20MHZ 8SO
EEPROM Memory IC 32Kbit SPI 20 MHz 8-SO
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-M95320-DRMN8TP/KTR-ND | M95320-DRMN8TP/K | M95320-DRMN8TP/K | M95320-DRMN8TP/K |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 1.8V ~ 5.5V | -40degC ~ 105degC (TA) | 1.8V ~ 5.5V |