EEPROM Memory IC 32Kbit SPI 20 MHz 8-SOIC
IC EEPROM 32KBIT SPI 20MHZ 8SO
IC EEPROM 32KBIT SPI 20MHZ 8SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M95320-DRMN6TP | M95320-DRMN6TP | M95320-DRMN6TP |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 32 kbits | 32 kbits | 32 kbits |
| Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) |