IC EEPROM 32KBIT SPI 8UFDFPN
EEPROM Memory IC 32Kbit SPI 20 MHz 8-UFDFPN (2x3)
IC EEPROM 32KBIT SPI 8UFDFPN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M95320-DRMC6TG | M95320-DRMC6TG | M95320-DRMC6TG |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 20 MHz | ||
| Cycle Time | 5.00E6 ns | ||
| Density | 32 kbits | 32 kbits | 32 kbits |