Win Source Part Number: 1371450-M95320-DRDW8
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: M95320
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 32Kbit
Memory Organization: 4K x 8
Memory Interface: SPI
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 4ms
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-TSSOP
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-TSSOP
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-TSSOP
IC EEPROM 32KBIT SPI 8TSSOP
IC EEPROM 32KBIT SPI 8TSSOP
IC EEPROM 32KBIT SPI 8TSSOP
EEPROM Memory IC 32Kbit SPI 20 MHz 8-TSSOP
EEPROM, 32KBIT, -40 TO 105DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1371450-M95320-DRDW8TP/K | 497-16058-2-ND | M95320-DRDW8TP/K | M95320-DRDW8TP/K | M95320-DRDW8TP/K | M95320-DRDW8TP/K | 54AH6705 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 32Kbit, -40 To 105Deg C Rohs Compliant Stmicroelectronics |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Cycle Time | 4.00E6 ns | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |