Manufacturer: STMicroelectronics
Win Source Part Number: 715129-M95320-DRDW3T
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: EEPROM
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
Manufacturer Package: 8-TSSOP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: M95320
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-TSSOP
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-TSSOP
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-TSSOP
EEPROM, 32KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES
IC EEPROM 32KBIT SPI 8TSSOP
IC EEPROM 32KBIT SPI 8TSSOP
IC EEPROM 32KBIT SPI 8TSSOP
EEPROM Memory IC 32Kbit SPI 20 MHz 8-TSSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 715129-M95320-DRDW3TP/K | 497-14454-2-ND | 47AK6814 | M95320-DRDW3TP/K | M95320-DRDW3TP/K | M95320-DRDW3TP/K | M95320-DRDW3TP/K |
| Product Name | Memory - EEPROM - M95320-DRDW3TP/K | Memory | Eeprom, 32Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 4.00E6 ns | 4.00E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |