EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UFDFPN (2x3)
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UFDFPN (2x3)
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-UFDFPN (2x3)
IC EEPROM 32KBIT SPI 8UFDFPN
EEPROM Memory IC 32Kbit SPI 20 MHz 8-UFDFPN (2x3)
IC EEPROM 32KBIT SPI 20MHZ 8MLP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-M95320-DFMC6TGTR-ND | M95320-DFMC6TG | M95320-DFMC6TG | M95320-DFMC6TG |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | ||
| Supply Voltage | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V |