STMicroelectronics OEM Parts - OEM Parts (M - N) - M95256WDW3TP M95256WDW3TP

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074546-M95256WDW3TP Packaging: Tape & Reel Mounting: SMD (SMT) Interface: SPI, Serial Access Time: 60 ns Density: 16 kb Number of Pins: 8 Categories: OEM Parts(M-N) Case / Package: TSSOP Max Frequency: 5 MHz Alternative Parts (Cross-Reference): M95256WDW3TPM95256-W DW3TP; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074546-M95256WDW3TP Packaging: Tape & Reel Mounting: SMD (SMT) Interface: SPI, Serial Access Time: 60 ns Density: 16 kb Number of Pins: 8 Categories: OEM Parts(M-N) Case / Package: TSSOP Max Frequency: 5 MHz Alternative Parts (Cross-Reference): M95256WDW3TPM95256-W DW3TP; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - M95256WDW3TP - 1074546-M95256WDW3TP - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - M95256WDW3TP
1074546-M95256WDW3TP
OEM Parts - OEM Parts (M - N) - M95256WDW3TP 1074546-M95256WDW3TP
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074546-M95256WDW3TP Packaging: Tape & Reel Mounting: SMD (SMT) Interface: SPI, Serial Access Time: 60 ns Density: 16 kb Number of Pins: 8 Categories: OEM Parts(M-N) Case / Package: TSSOP Max Frequency: 5 MHz Alternative Parts (Cross-Reference): M95256WDW3TPM95256-W DW3TP; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074546-M95256WDW3TP
Packaging: Tape & Reel
Mounting: SMD (SMT)
Interface: SPI, Serial
Access Time: 60 ns
Density: 16 kb
Number of Pins: 8
Categories: OEM Parts(M-N)
Case / Package: TSSOP
Max Frequency: 5 MHz
Alternative Parts (Cross-Reference): M95256WDW3TPM95256-WDW3TP;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1074546-M95256WDW3TP
Product Name OEM Parts - OEM Parts (M - N) - M95256WDW3TP
Unlock Full Specs
to access all available technical data