STMicroelectronics, Inc. Memory M95256-WMW6TG

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SO
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8692-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SO

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SO

Buy Now Datasheet
Singapore, Singapore
256Kb 5MHz SOIC Memory IC and Storage Component
774-M95256-WMW6TG
256Kb 5MHz SOIC Memory IC and Storage Component 774-M95256-WMW6TG
256Kb SPI EEPROM, 60ns Access, SOIC, 5MHz Product overview: M95256-WMW6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-WMW6TG can be used for catalog matching and distributor lookup.

256Kb SPI EEPROM, 60ns Access, SOIC, 5MHz Product overview: M95256-WMW6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-WMW6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M95256-WMW6TG - 121433-M95256-WMW6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95256-WMW6TG
121433-M95256-WMW6TG
Memory - EEPROM - M95256-WMW6TG 121433-M95256-WMW6TG
Manufacturer: STMicroelectronics Win Source Part Number: 121433-M95256-WMW6TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 121433-M95256-WMW6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz

Buy Now Datasheet
Memory - M95256-WMW6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-SO

EEPROM Memory IC 256Kbit SPI 10 MHz 8-SO

Buy Now Datasheet
IC EEPROM 256KBIT SPI 10MHZ 8SO

IC EEPROM 256KBIT SPI 10MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 10MHZ 8SO

IC EEPROM 256KBIT SPI 10MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95256-WMW6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95256-WMW6TG
Integrated Circuits (ICs) - Memory - Memory M95256-WMW6TG
IC EEPROM 256KBIT SPI 10MHZ 8SO

IC EEPROM 256KBIT SPI 10MHZ 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8692-2-ND 774-M95256-WMW6TG 121433-M95256-WMW6TG M95256-WMW6TG M95256-WMW6TG M95256-WMW6TG M95256-WMW6TG
Product Name Memory 256Kb 5MHz SOIC Memory IC and Storage Component Memory - EEPROM - M95256-WMW6TG Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; SOIC 8-SO SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5V 2.5 V ~ 5.5 V 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 40060389 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers