STMicroelectronics, Inc. Memory M95256-WMW6G

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SO
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8610-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SO

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SO

Buy Now Datasheet
Memory - EEPROM - M95256-WMW6G - 112651-M95256-WMW6G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95256-WMW6G
112651-M95256-WMW6G
Memory - EEPROM - M95256-WMW6G 112651-M95256-WMW6G
Manufacturer: STMicroelectronics Win Source Part Number: 112651-M95256-WMW6G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 112651-M95256-WMW6G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz

Buy Now Datasheet
IC EEPROM 256KBIT SPI 10MHZ 8SO

IC EEPROM 256KBIT SPI 10MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95256-WMW6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95256-WMW6G
Integrated Circuits (ICs) - Memory - Memory M95256-WMW6G
IC EEPROM 256KBIT SPI 10MHZ 8SO

IC EEPROM 256KBIT SPI 10MHZ 8SO

Supplier's Site
IC EEPROM 256KBIT SPI 10MHZ 8SO

IC EEPROM 256KBIT SPI 10MHZ 8SO

Supplier's Site Datasheet
Memory - M95256-WMW6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-SO

EEPROM Memory IC 256Kbit SPI 10 MHz 8-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8610-5-ND 112651-M95256-WMW6G M95256-WMW6G M95256-WMW6G M95256-WMW6G M95256-WMW6G
Product Name Memory Memory - EEPROM - M95256-WMW6G Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" 8-SO SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AT28C010-15LM/883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 1000 kbits
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details