STMicroelectronics Memory - EEPROM - M95256-WMW6 M95256-WMW6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074547-M95256-WMW6 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Memory Size: 32 kB Interface: SPI Access Time: 60 ns Categories: EEPROM Case / Package: SO Max Frequency: 5 MHz Alternative Parts (Cross-Reference): M95256-WMW6M95256WMW 6; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6.5 V Min Supply Voltage: 2.5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074547-M95256-WMW6 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Memory Size: 32 kB Interface: SPI Access Time: 60 ns Categories: EEPROM Case / Package: SO Max Frequency: 5 MHz Alternative Parts (Cross-Reference): M95256-WMW6M95256WMW 6; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6.5 V Min Supply Voltage: 2.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95256-WMW6 - 1074547-M95256-WMW6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95256-WMW6
1074547-M95256-WMW6
Memory - EEPROM - M95256-WMW6 1074547-M95256-WMW6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074547-M95256-WMW6 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5.5 V Memory Size: 32 kB Interface: SPI Access Time: 60 ns Categories: EEPROM Case / Package: SO Max Frequency: 5 MHz Alternative Parts (Cross-Reference): M95256-WMW6M95256WMW 6; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6.5 V Min Supply Voltage: 2.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074547-M95256-WMW6
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Memory Size: 32 kB
Interface: SPI
Access Time: 60 ns
Categories: EEPROM
Case / Package: SO
Max Frequency: 5 MHz
Alternative Parts (Cross-Reference): M95256-WMW6M95256WMW6;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6.5 V
Min Supply Voltage: 2.5 V

Buy Now
Memory IC and Storage Component - 774-M95256-WMW6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M95256-WMW6
Memory IC and Storage Component 774-M95256-WMW6
32KX8 SPI BUS SERIAL EEPROM, PDSO8, 0.200 INCH, PLASTIC, SOP-8 Product overview: M95256-WMW6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-WMW6 can be used for catalog matching and distributor lookup.

32KX8 SPI BUS SERIAL EEPROM, PDSO8, 0.200 INCH, PLASTIC, SOP-8 Product overview: M95256-WMW6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-WMW6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1074547-M95256-WMW6 774-M95256-WMW6
Product Name Memory - EEPROM - M95256-WMW6 Memory IC and Storage Component
Memory Category EEPROM EEPROM
Access Time 60 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Package Type SO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 10415FC10 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile; SRAM Chip
Cycle Time 10 ns
Density 1 kbits
View Details
2 suppliers