STMicroelectronics, Inc. EEPROM M95256-WMN6TP

Description
EEPROM SPI 256KBit 5MHz SOIC8
Request a Quote Datasheet
Description
EEPROM SPI 256KBit 5MHz SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 6862258 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862258
EEPROM 6862258
EEPROM SPI 256KBit 5MHz SOIC8

EEPROM SPI 256KBit 5MHz SOIC8

Supplier's Site
EEPROM - 6862258P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862258P
EEPROM 6862258P
EEPROM SPI 256KBit 5MHz SOIC8

EEPROM SPI 256KBit 5MHz SOIC8

Supplier's Site
EEPROM - 1657478 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1657478
EEPROM 1657478
EEPROM SPI 256KBit 5MHz SOIC8

EEPROM SPI 256KBit 5MHz SOIC8

Supplier's Site
Singapore, Singapore
256Kb 5MHz SOIC Memory IC and Storage Component
774-M95256-WMN6TP
256Kb 5MHz SOIC Memory IC and Storage Component 774-M95256-WMN6TP
256Kb SPI EEPROM, 5MHz, SOIC, 60ns Access Product overview: M95256-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-WMN6TP can be used for catalog matching and distributor lookup.

256Kb SPI EEPROM, 5MHz, SOIC, 60ns Access Product overview: M95256-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-8691-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8691-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8691-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M95256-WMN6TP - 124116-M95256-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95256-WMN6TP
124116-M95256-WMN6TP
Memory - EEPROM - M95256-WMN6TP 124116-M95256-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 124116-M95256-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Family Name: M95256-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): X25256S8-2.5; X25256S8I-2.5; CAT25C256S-1.8TE13; Introduction Date: March 21, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 124116-M95256-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Family Name: M95256-W
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): X25256S8-2.5; X25256S8I-2.5; CAT25C256S-1.8TE13;
Introduction Date: March 21, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory >> EEPROM - M95256-WMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M95256-WMN6TP
Memory >> EEPROM M95256-WMN6TP
256Kbit 20MHz SPI SO-8 EEPROM ROHS

256Kbit 20MHz SPI SO-8 EEPROM ROHS

Supplier's Site Datasheet
Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH6704 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH6704
Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH6704
EEPROM, 256KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 256KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
IC EEPROM 256KBIT SPI 20MHZ 8SO

IC EEPROM 256KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Memory - M95256-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT SPI 20MHZ 8SO

IC EEPROM 256KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95256-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95256-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M95256-WMN6TP
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 6862258 6862258P 1657478 774-M95256-WMN6TP 497-8691-2-ND 124116-M95256-WMN6TP M95256-WMN6TP 54AH6704 M95256-WMN6TP M95256-WMN6TP M95256-WMN6TP M95256-WMN6TP
Product Name EEPROM EEPROM EEPROM 256Kb 5MHz SOIC Memory IC and Storage Component Memory Memory - EEPROM - M95256-WMN6TP Memory >> EEPROM Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 60 ns 60 ns
Density 256 kbits 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Package Type SOIC SOIC; SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Pins 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28093465 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71024S20TYGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details