STMicroelectronics, Inc. Memory M95256-WMN6P

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-6357-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
EEPROM - 7958931 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7958931
EEPROM 7958931
M95256-WMN6P EEPROM SPI bus,256 Kbit,SO8

M95256-WMN6P EEPROM SPI bus,256 Kbit,SO8

Supplier's Site
EEPROM - 1687714 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1687714
EEPROM 1687714
M95256-WMN6P EEPROM SPI bus,256 Kbit,SO8

M95256-WMN6P EEPROM SPI bus,256 Kbit,SO8

Supplier's Site
Memory - EEPROM - M95256-WMN6P - 205712-M95256-WMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95256-WMN6P
205712-M95256-WMN6P
Memory - EEPROM - M95256-WMN6P 205712-M95256-WMN6P
Manufacturer: STMicroelectronics Win Source Part Number: 205712-M95256-WMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 205712-M95256-WMN6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
256Kb 5.5V SOIC Memory IC and Storage Component
774-M95256-WMN6P
256Kb 5.5V SOIC Memory IC and Storage Component 774-M95256-WMN6P
256Kb SPI EEPROM, 60ns Access, SOIC, 5.5V Product overview: M95256-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-WMN6P can be used for catalog matching and distributor lookup.

256Kb SPI EEPROM, 60ns Access, SOIC, 5.5V Product overview: M95256-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-WMN6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M95256-WMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT SPI 20MHZ 8SO

IC EEPROM 256KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 20MHZ 8SO

IC EEPROM 256KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95256-WMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95256-WMN6P
Integrated Circuits (ICs) - Memory - Memory M95256-WMN6P
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site
Serial Eeprom, 256Kbit, 10Mhz, Soic-8; Memory Interface Type Stmicroelectronics - 24M5203 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 10Mhz, Soic-8; Memory Interface Type Stmicroelectronics
24M5203
Serial Eeprom, 256Kbit, 10Mhz, Soic-8; Memory Interface Type Stmicroelectronics 24M5203
SERIAL EEPROM, 256KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-6357-5-ND 7958931 205712-M95256-WMN6P 774-M95256-WMN6P M95256-WMN6P M95256-WMN6P M95256-WMN6P M95256-WMN6P 24M5203
Product Name Memory EEPROM Memory - EEPROM - M95256-WMN6P 256Kb 5.5V SOIC Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 256Kbit, 10Mhz, Soic-8; Memory Interface Type Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC 8-SO SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 2.5V ~ 5.5V 5.5 v, 2.5 v 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Density 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details