Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114875-M95256-WDW3T
Packaging: Tape and Reel
Frequency: 5 MHz
Interface: SPI, Serial
Access Time: 60 ns
Density: 256 kb
Number of Pins: 8
Categories: Custom Parts
Case / Package: TSSOP
Max Frequency: 5 MHz
Alternative Parts (Cross-Reference): M95256-WDW3TP-AB; M95256WDW3TPAB;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 6 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1114875-M95256-WDW3TP/AB |
| Product Name | Custom Parts - Custom Parts (J - M) - M95256-WDW3TP/AB |