STMicroelectronics, Inc. Memory M95256-WBN6

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M95256-WBN6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 256KBIT SPI 10MHZ 8DIP

IC EEPROM 256KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Memory - M95256-WBN6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 256Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95256-WBN6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95256-WBN6
Integrated Circuits (ICs) - Memory - Memory M95256-WBN6
IC EEPROM 256KBIT SPI 10MHZ 8DIP

IC EEPROM 256KBIT SPI 10MHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M95256-WBN6-ND M95256-WBN6 M95256-WBN6 M95256-WBN6
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Memory - 16-4369-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details