STMicroelectronics, Inc. Memory M95256-RMN6TP

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-6354-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-6354-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-6354-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M95256-RMN6TP - 021036-M95256-RMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95256-RMN6TP
021036-M95256-RMN6TP
Memory - EEPROM - M95256-RMN6TP 021036-M95256-RMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021036-M95256-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 021036-M95256-RMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz

Buy Now Datasheet
Singapore, Singapore
256Kb 2MHz 5.5V SOIC Memory IC and Storage Component
774-M95256-RMN6TP
256Kb 2MHz 5.5V SOIC Memory IC and Storage Component 774-M95256-RMN6TP
256Kb SPI EEPROM, 2MHz, SOIC, 1.8-5.5V, 150ns Access Product overview: M95256-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-RMN6TP can be used for catalog matching and distributor lookup.

256Kb SPI EEPROM, 2MHz, SOIC, 1.8-5.5V, 150ns Access Product overview: M95256-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-RMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M95256-RMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95256-RMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95256-RMN6TP
Integrated Circuits (ICs) - Memory - Memory M95256-RMN6TP
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site
IC EEPROM 256KBIT SPI 20MHZ 8SO

IC EEPROM 256KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Eeprom, 256Kbit, Spi, 20Mhz, Soic-8; Memory Size Stmicroelectronics - 51AC9322 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, Spi, 20Mhz, Soic-8; Memory Size Stmicroelectronics
51AC9322
Eeprom, 256Kbit, Spi, 20Mhz, Soic-8; Memory Size Stmicroelectronics 51AC9322
EEPROM, 256KBIT, SPI, 20MHZ, SOIC-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

EEPROM, 256KBIT, SPI, 20MHZ, SOIC-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site
IC EEPROM 256KBIT SPI 20MHZ 8SO

IC EEPROM 256KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-6354-6-ND 021036-M95256-RMN6TP 774-M95256-RMN6TP M95256-RMN6TP M95256-RMN6TP M95256-RMN6TP 51AC9322 M95256-RMN6TP
Product Name Memory Memory - EEPROM - M95256-RMN6TP 256Kb 2MHz 5.5V SOIC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 256Kbit, Spi, 20Mhz, Soic-8; Memory Size Stmicroelectronics Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Access Time 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 8 611 200 762 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers