STMicroelectronics, Inc. Memory M95256-RMN6P

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-6353-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M95256-RMN6P - 732352-M95256-RMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95256-RMN6P
732352-M95256-RMN6P
Memory - EEPROM - M95256-RMN6P 732352-M95256-RMN6P
Manufacturer: STMicroelectronics Win Source Part Number: 732352-M95256-RMN6P Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: M95256 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 732352-M95256-RMN6P
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: M95256
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - M95256-RMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95256-RMN6P
Integrated Circuits (ICs) - Memory - Memory M95256-RMN6P
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site
IC EEPROM 256K SPI 20MHZ 8SO - 761-M95256-RMN6P - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 256K SPI 20MHZ 8SO
761-M95256-RMN6P
IC EEPROM 256K SPI 20MHZ 8SO 761-M95256-RMN6P
IC EEPROM 256K SPI 20MHZ 8SO

IC EEPROM 256K SPI 20MHZ 8SO

Supplier's Site
Memory - M95256-RMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT SPI 20MHZ 8SO

IC EEPROM 256KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-6353-5-ND 732352-M95256-RMN6P M95256-RMN6P 761-M95256-RMN6P M95256-RMN6P M95256-RMN6P
Product Name Memory Memory - EEPROM - M95256-RMN6P Integrated Circuits (ICs) - Memory - Memory IC EEPROM 256K SPI 20MHZ 8SO Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount 5V; 2.5V 1.8V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details