STMicroelectronics, Inc. Memory M95256-RCS6TP/A

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-WLCSP (1.95x1.765)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-WLCSP (1.95x1.765)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M95256-RCS6TP/A-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-WLCSP (1.95x1.765)

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-WLCSP (1.95x1.765)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95256-RCS6TP/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95256-RCS6TP/A
Integrated Circuits (ICs) - Memory - Memory M95256-RCS6TP/A
IC EEPROM 256KBIT SPI 8WLCSP

IC EEPROM 256KBIT SPI 8WLCSP

Supplier's Site
Memory - M95256-RCS6TP/A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-WLCSP (1.95x1.765)

EEPROM Memory IC 256Kbit SPI 20 MHz 8-WLCSP (1.95x1.765)

Buy Now Datasheet
IC EEPROM 256KBIT SPI 8WLCSP

IC EEPROM 256KBIT SPI 8WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M95256-RCS6TP/A-ND M95256-RCS6TP/A M95256-RCS6TP/A M95256-RCS6TP/A
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFBGA, WLCSP BGA; 8-UFBGA, WLCSP
Supply Voltage 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3329-02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - 6116LA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details