STMicroelectronics, Inc. Memory M95256-DRMN3TP/K

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-14452-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-14452-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-14452-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M95256-DRMN3TP/K - 806234-M95256-DRMN3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95256-DRMN3TP/K
806234-M95256-DRMN3TP/K
Memory - EEPROM - M95256-DRMN3TP/K 806234-M95256-DRMN3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 806234-M95256-DRMN3T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M95256

Manufacturer: STMicroelectronics
Win Source Part Number: 806234-M95256-DRMN3TP/K
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: EEPROM
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: M95256

Buy Now
Singapore, Singapore
Automotive 5V Memory IC and Storage Component
774-M95256-DRMN3TP/K
Automotive 5V Memory IC and Storage Component 774-M95256-DRMN3TP/K
256Kbit SPI EEPROM, 5V, 8-Pin, AEC-Q100, 125°C Product overview: M95256-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-DRMN3TP/K can be used for catalog matching and distributor lookup.

256Kbit SPI EEPROM, 5V, 8-Pin, AEC-Q100, 125°C Product overview: M95256-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-DRMN3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95256-DRMN3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95256-DRMN3TP/K
Integrated Circuits (ICs) - Memory - Memory M95256-DRMN3TP/K
IC EEPROM 256KBIT SPI 8SOIC

IC EEPROM 256KBIT SPI 8SOIC

Supplier's Site
IC EEPROM 256KBIT SPI 20MHZ 8SO

IC EEPROM 256KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Eeprom, Aec-Q100, 256Kbit, 10Mhz, Soic-8; Memory Size Stmicroelectronics - 51AC9320 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, 10Mhz, Soic-8; Memory Size Stmicroelectronics
51AC9320
Eeprom, Aec-Q100, 256Kbit, 10Mhz, Soic-8; Memory Size Stmicroelectronics 51AC9320
EEPROM, AEC-Q100, 256KBIT, 10MHZ, SOIC-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, AEC-Q100, 256KBIT, 10MHZ, SOIC-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory >> EEPROM - M95256-DRMN3TP/K - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M95256-DRMN3TP/K
Memory >> EEPROM M95256-DRMN3TP/K
256Kbit 20MHz SPI SOIC-8 EEPROM ROHS

256Kbit 20MHz SPI SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Memory - M95256-DRMN3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT SPI 20MHZ 8SO

IC EEPROM 256KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-14452-6-ND 806234-M95256-DRMN3TP/K 774-M95256-DRMN3TP/K M95256-DRMN3TP/K M95256-DRMN3TP/K 51AC9320 M95256-DRMN3TP/K M95256-DRMN3TP/K M95256-DRMN3TP/K
Product Name Memory Memory - EEPROM - M95256-DRMN3TP/K Automotive 5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, Aec-Q100, 256Kbit, 10Mhz, Soic-8; Memory Size Stmicroelectronics Memory >> EEPROM Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 -40degC ~ 125degC (TA) 1.8V ~ 5.5V 1.8V~5.5V 1.8V ~ 5.5V
Cycle Time 4.00E6 ns 4.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C512-55DM/B - Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 28028561 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers