STMicroelectronics, Inc. Memory - EEPROM - M95256-DRMF3TG/K M95256-DRMF3TG/K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 807011-M95256-DRMF3T G/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Supplier Device Package: 8-MLP (2x3) Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M95256
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 807011-M95256-DRMF3T G/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Supplier Device Package: 8-MLP (2x3) Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M95256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95256-DRMF3TG/K - 807011-M95256-DRMF3TG/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95256-DRMF3TG/K
807011-M95256-DRMF3TG/K
Memory - EEPROM - M95256-DRMF3TG/K 807011-M95256-DRMF3TG/K
Manufacturer: STMicroelectronics Win Source Part Number: 807011-M95256-DRMF3T G/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Supplier Device Package: 8-MLP (2x3) Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M95256

Manufacturer: STMicroelectronics
Win Source Part Number: 807011-M95256-DRMF3TG/K
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Supplier Device Package: 8-MLP (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: EEPROM
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: M95256

Buy Now
Memory - 497-15369-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-MLP (2x3)

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15369-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-MLP (2x3)

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15369-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-MLP (2x3)

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-MLP (2x3)

Buy Now Datasheet
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Stmicroelectronics - 25AH9926 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Stmicroelectronics
25AH9926
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Stmicroelectronics 25AH9926
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes

EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 20MHZ 8MLP

IC EEPROM 256KBIT SPI 20MHZ 8MLP

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 20MHZ 8MLP

IC EEPROM 256KBIT SPI 20MHZ 8MLP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95256-DRMF3TG/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95256-DRMF3TG/K
Integrated Circuits (ICs) - Memory - Memory M95256-DRMF3TG/K
IC EEPROM 256KBIT SPI 20MHZ 8MLP

IC EEPROM 256KBIT SPI 20MHZ 8MLP

Supplier's Site
Memory - M95256-DRMF3TG/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-MLP (2x3)

EEPROM Memory IC 256Kbit SPI 20 MHz 8-MLP (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 807011-M95256-DRMF3TG/K 497-15369-2-ND 25AH9926 M95256-DRMF3TG/K M95256-DRMF3TG/K M95256-DRMF3TG/K M95256-DRMF3TG/K
Product Name Memory - EEPROM - M95256-DRMF3TG/K Memory Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Stmicroelectronics Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 4.00E6 ns 4.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 1.8V ~ 5.5V 1.7V ~ 5.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memory - 593614-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S33APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
2 suppliers