STMicroelectronics, Inc. Memory M95256-DRDW3TP/K

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-14451-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14451-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14451-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - M95256-DRDW3TP/K - 925024-M95256-DRDW3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95256-DRDW3TP/K
925024-M95256-DRDW3TP/K
Memory - EEPROM - M95256-DRDW3TP/K 925024-M95256-DRDW3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 925024-M95256-DRDW3T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) SPI 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95256 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14451-6, 497-14451-1, 497-14451-2

Manufacturer: STMicroelectronics
Win Source Part Number: 925024-M95256-DRDW3TP/K
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 256Kb (32K x 8) SPI 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M95256
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-14451-6, 497-14451-1, 497-14451-2

Buy Now Datasheet
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Stmicroelectronics - 07AH6840 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Stmicroelectronics
07AH6840
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Stmicroelectronics 07AH6840
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - M95256-DRDW3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 256Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95256-DRDW3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95256-DRDW3TP/K
Integrated Circuits (ICs) - Memory - Memory M95256-DRDW3TP/K
IC EEPROM 256KBIT SPI 8TSSOP

IC EEPROM 256KBIT SPI 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-14451-6-ND 925024-M95256-DRDW3TP/K 07AH6840 M95256-DRDW3TP/K M95256-DRDW3TP/K M95256-DRDW3TP/K M95256-DRDW3TP/K
Product Name Memory Memory - EEPROM - M95256-DRDW3TP/K Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Stmicroelectronics Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP
Supply Voltage 1.7V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 125degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 5962-9232404MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
3 suppliers
Memory - CAT24C16VP2I-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details