Serial SPI EEPROM 256Kbit 32Kx8 1.8-5V SOIC-8 Product overview: M95256-DFMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-DFMN6TP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 925023-M95256-DFMN6T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 256Kb (32K x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M95256
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15776-1, 497-15776-2, M95256-DFMN6TP-ND, 497-15776-6
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-SOIC
EEPROM Memory IC 256Kbit SPI 20 MHz 8-SOIC
IC EEPROM 256KBIT SPI 8SOIC
IC EEPROM 256KBIT SPI 20MHZ 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M95256-DFMN6TP | 925023-M95256-DFMN6TP | 497-15776-2-ND | M95256-DFMN6TP | M95256-DFMN6TP | M95256-DFMN6TP |
| Product Name | 5V SOIC Memory IC and Storage Component | Memory - EEPROM - M95256-DFMN6TP | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 20 ns | |||||
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256 kbits | 256 kbits | 32 kbits | 256 kbits |