STMicroelectronics, Inc. 20MHz Memory IC and Storage Component M95256-DFMC6TG

Description
256Kbit Serial-SPI EEPROM, 8-Pin UFDFPN, 20MHz Product overview: M95256-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-DFMC6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
256Kbit Serial-SPI EEPROM, 8-Pin UFDFPN, 20MHz Product overview: M95256-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-DFMC6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20MHz Memory IC and Storage Component
774-M95256-DFMC6TG
20MHz Memory IC and Storage Component 774-M95256-DFMC6TG
256Kbit Serial-SPI EEPROM, 8-Pin UFDFPN, 20MHz Product overview: M95256-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-DFMC6TG can be used for catalog matching and distributor lookup.

256Kbit Serial-SPI EEPROM, 8-Pin UFDFPN, 20MHz Product overview: M95256-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-DFMC6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M95256-DFMC6TG - 1065442-M95256-DFMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95256-DFMC6TG
1065442-M95256-DFMC6TG
Memory - EEPROM - M95256-DFMC6TG 1065442-M95256-DFMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 1065442-M95256-DFMC6 TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1065442-M95256-DFMC6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 497-15775-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15775-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15775-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95256-DFMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95256-DFMC6TG
Integrated Circuits (ICs) - Memory - Memory M95256-DFMC6TG
IC EEPROM 256KBIT SPI 8UFDFPN

IC EEPROM 256KBIT SPI 8UFDFPN

Supplier's Site
IC EEPROM 256KBIT SPI 8UFDFPN

IC EEPROM 256KBIT SPI 8UFDFPN

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 8UFDFPN

IC EEPROM 256KBIT SPI 8UFDFPN

Supplier's Site Datasheet
Memory - M95256-DFMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-UFDFPN (2x3)

EEPROM Memory IC 256Kbit SPI 20 MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6839 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6839
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6839
EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M95256-DFMC6TG 1065442-M95256-DFMC6TG 497-15775-1-ND M95256-DFMC6TG M95256-DFMC6TG M95256-DFMC6TG M95256-DFMC6TG 07AH6839
Product Name 20MHz Memory IC and Storage Component Memory - EEPROM - M95256-DFMC6TG Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 20 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-672659\CY62157EV18LL-55BVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Memory - 71256S85TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details