STMicroelectronics, Inc. Integrated Circuits (ICs) - Memory M95256-DFCS6TP/K

Description
Win Source Part Number: 1117105-M95256-DFCS6 TP/K Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-UFBGA, WLCSP Supplier Device Package: 8-WLCSP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): M95256-DFCS6TP/K.; M95256-DFCS6TPK; M95256DFCS6TP/K; M95256DFCS6TPK; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-13614-6,497-1361 4-2,497-13614-1 Base Product Number: M95256
Request a Quote Datasheet
Description
Win Source Part Number: 1117105-M95256-DFCS6 TP/K Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-UFBGA, WLCSP Supplier Device Package: 8-WLCSP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): M95256-DFCS6TP/K.; M95256-DFCS6TPK; M95256DFCS6TP/K; M95256DFCS6TPK; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-13614-6,497-1361 4-2,497-13614-1 Base Product Number: M95256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1117105-M95256-DFCS6TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1117105-M95256-DFCS6TP/K
Integrated Circuits (ICs) - Memory 1117105-M95256-DFCS6TP/K
Win Source Part Number: 1117105-M95256-DFCS6 TP/K Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-UFBGA, WLCSP Supplier Device Package: 8-WLCSP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): M95256-DFCS6TP/K.; M95256-DFCS6TPK; M95256DFCS6TP/K; M95256DFCS6TPK; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-13614-6,497-1361 4-2,497-13614-1 Base Product Number: M95256

Win Source Part Number: 1117105-M95256-DFCS6TP/K
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-UFBGA, WLCSP
Supplier Device Package: 8-WLCSP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): M95256-DFCS6TP/K.; M95256-DFCS6TPK; M95256DFCS6TP/K; M95256DFCS6TPK;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-13614-6,497-13614-2,497-13614-1
Base Product Number: M95256

Buy Now Datasheet
Memory - 497-13614-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-WLCSP

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-WLCSP

Buy Now Datasheet
Memory - 497-13614-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-WLCSP

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-WLCSP

Buy Now Datasheet
Memory - 497-13614-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-WLCSP

EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-WLCSP

Buy Now Datasheet
5V WLCSP Memory IC and Storage Component - 774-M95256-DFCS6TP/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V WLCSP Memory IC and Storage Component
774-M95256-DFCS6TP/K
5V WLCSP Memory IC and Storage Component 774-M95256-DFCS6TP/K
256Kbit Serial-SPI EEPROM, 32Kx8, 1.8-5V, 8-Pin WLCSP Product overview: M95256-DFCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, WLCSP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, WLCSP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-DFCS6TP/K can be used for catalog matching and distributor lookup.

256Kbit Serial-SPI EEPROM, 32Kx8, 1.8-5V, 8-Pin WLCSP Product overview: M95256-DFCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, WLCSP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, WLCSP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95256-DFCS6TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M95256-DFCS6TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 20 MHz 8-WLCSP

EEPROM Memory IC 256Kbit SPI 20 MHz 8-WLCSP

Buy Now Datasheet
EEPROM 256Kb serial SPI bus 20 MHz 5ms 64 Byte - 761-M95256-DFCS6TP/K - Utmel Electronic Limited
Hong Kong, China
EEPROM 256Kb serial SPI bus 20 MHz 5ms 64 Byte
761-M95256-DFCS6TP/K
EEPROM 256Kb serial SPI bus 20 MHz 5ms 64 Byte 761-M95256-DFCS6TP/K
EEPROM 256Kb serial SPI bus 20 MHz 5ms 64 Byte

EEPROM 256Kb serial SPI bus 20 MHz 5ms 64 Byte

Supplier's Site
IC EEPROM 256KBIT SPI 8WLCSP

IC EEPROM 256KBIT SPI 8WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95256-DFCS6TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95256-DFCS6TP/K
Integrated Circuits (ICs) - Memory - Memory M95256-DFCS6TP/K
IC EEPROM 256KBIT SPI 8WLCSP

IC EEPROM 256KBIT SPI 8WLCSP

Supplier's Site
Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 47AK6810 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
47AK6810
Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 47AK6810
EEPROM, 256KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 256KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1117105-M95256-DFCS6TP/K 497-13614-1-ND 774-M95256-DFCS6TP/K M95256-DFCS6TP/K 761-M95256-DFCS6TP/K M95256-DFCS6TP/K M95256-DFCS6TP/K 47AK6810
Product Name Integrated Circuits (ICs) - Memory Memory 5V WLCSP Memory IC and Storage Component Memory EEPROM 256Kb serial SPI bus 20 MHz 5ms 64 Byte Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 2.5V Surface Mount
Package Type 8-UFBGA, WLCSP BGA; 8-UFBGA, WLCSP 8-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 323017-32WS 02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT24C32D-MAHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 32 kbits
View Details