EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 102940-M95160-WDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
EEPROM Memory IC 16Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 16KBIT SPI 8TSSOP
IC EEPROM 16KBIT SPI 8TSSOP
IC EEPROM 16KBIT SPI 8TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-8689-2-ND | 102940-M95160-WDW6TP | M95160-WDW6TP | M95160-WDW6TP | M95160-WDW6TP | M95160-WDW6TP |
| Product Name | Memory | Memory - EEPROM - M95160-WDW6TP | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173", 4.40mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5 V ~ 5.5 V | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V |