Manufacturer: STMicroelectronics
Win Source Part Number: 021034-M95160-RMB6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-UFDFPN (2x3)
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-UFDFPN (2x3)
16Kb SPI EEPROM, 10MHz, 1.8-5.5V, DFN, 80ns Access Product overview: M95160-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 10MHz, 5.5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 10MHz, 5.5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95160-RMB6TG can be used for catalog matching and distributor lookup.
IC EEPROM 16KBIT SPI 8UFDFPN
IC EEPROM 16KBIT SPI 8UFDFPN
EEPROM Memory IC 16Kbit SPI 10 MHz 8-UFDFPN (2x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 021034-M95160-RMB6TG | 497-8712-2-ND | 774-M95160-RMB6TG | M95160-RMB6TG | M95160-RMB6TG | M95160-RMB6TG |
| Product Name | Memory - EEPROM - M95160-RMB6TG | Memory | 16Kb 10MHz 5.5V DFN Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM, | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-UFDFPN (2x3) | 8-UFDFN Exposed Pad | DFN | 8-UFDFN Exposed Pad | ||
| Supply Voltage | 1.8 V ~ 5.5 V | 1.8V ~ 5.5V | 1.8V | Surface Mount | 1.8V ~ 5.5V | |
| Access Time | 80 ns |