STMicroelectronics, Inc. Memory - EEPROM - M95160-MN6TP M95160-MN6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 925021-M95160-MN6TP Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) SPI 10 MHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M95160 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 925021-M95160-MN6TP Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) SPI 10 MHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M95160 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95160-MN6TP - 925021-M95160-MN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95160-MN6TP
925021-M95160-MN6TP
Memory - EEPROM - M95160-MN6TP 925021-M95160-MN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 925021-M95160-MN6TP Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) SPI 10 MHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M95160 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: STMicroelectronics
Win Source Part Number: 925021-M95160-MN6TP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) SPI 10 MHz 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M95160
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - M95160-MN6TP-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M95160-MN6TP
Memory IC and Storage Component 774-M95160-MN6TP
2KX8 SPI BUS SERIAL EEPROM, PDSO8, 0.150 INCH,ROHS COMPLIANT, PLASTIC SOP-8 Product overview: M95160-MN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95160-MN6TP can be used for catalog matching and distributor lookup.

2KX8 SPI BUS SERIAL EEPROM, PDSO8, 0.150 INCH,ROHS COMPLIANT, PLASTIC SOP-8 Product overview: M95160-MN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95160-MN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8SO

IC EEPROM 16KBIT SPI 10MHZ 8SO

Supplier's Site Datasheet
Memory - M95160-MN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95160-MN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95160-MN6TP
Integrated Circuits (ICs) - Memory - Memory M95160-MN6TP
IC EEPROM 16KBIT SPI 10MHZ 8SOIC

IC EEPROM 16KBIT SPI 10MHZ 8SOIC

Supplier's Site
IC EEPROM 16K SPI 10MHZ 8SO - 761-M95160-MN6TP - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 16K SPI 10MHZ 8SO
761-M95160-MN6TP
IC EEPROM 16K SPI 10MHZ 8SO 761-M95160-MN6TP
IC EEPROM 16K SPI 10MHZ 8SO

IC EEPROM 16K SPI 10MHZ 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 925021-M95160-MN6TP M95160-MN6TP-ND 774-M95160-MN6TP M95160-MN6TP M95160-MN6TP M95160-MN6TP 761-M95160-MN6TP
Product Name Memory - EEPROM - M95160-MN6TP Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory IC EEPROM 16K SPI 10MHZ 8SO
Memory Category EEPROM EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SO SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V 4.5V ~ 5.5V Surface Mount 5V; 5V
Access Time 60 ns 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 833 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details