STMicroelectronics, Inc. Memory - EEPROM - M95160-MN6T M95160-MN6T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 135895-M95160-MN6T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 135895-M95160-MN6T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95160-MN6T - 135895-M95160-MN6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95160-MN6T
135895-M95160-MN6T
Memory - EEPROM - M95160-MN6T 135895-M95160-MN6T
Manufacturer: STMicroelectronics Win Source Part Number: 135895-M95160-MN6T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 135895-M95160-MN6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz

Buy Now Datasheet
Memory - M95160-MN6T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-M95160-MN6T
10MHZ Memory IC and Storage Component 774-M95160-MN6T
IC EEPROM 16K SPI 10MHZ 8SO Product overview: M95160-MN6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95160-MN6T can be used for catalog matching and distributor lookup.

IC EEPROM 16K SPI 10MHZ 8SO Product overview: M95160-MN6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95160-MN6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M95160-MN6T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8SO

IC EEPROM 16KBIT SPI 10MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95160-MN6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95160-MN6T
Integrated Circuits (ICs) - Memory - Memory M95160-MN6T
IC EEPROM 16KBIT SPI 10MHZ 8SOIC

IC EEPROM 16KBIT SPI 10MHZ 8SOIC

Supplier's Site
IC EEPROM 16K SPI 10MHZ 8SO - 761-M95160-MN6T - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 16K SPI 10MHZ 8SO
761-M95160-MN6T
IC EEPROM 16K SPI 10MHZ 8SO 761-M95160-MN6T
IC EEPROM 16K SPI 10MHZ 8SO

IC EEPROM 16K SPI 10MHZ 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 135895-M95160-MN6T M95160-MN6T-ND 774-M95160-MN6T M95160-MN6T M95160-MN6T M95160-MN6T 761-M95160-MN6T
Product Name Memory - EEPROM - M95160-MN6T Memory 10MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory IC EEPROM 16K SPI 10MHZ 8SO
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SO SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V -4.5V; 4.5V 4.5V ~ 5.5V Surface Mount 5V; 5V
Access Time 60 ns 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 54F189FLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - AT28C010E-12EM - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 120 ns
Density 1000 kbits
View Details