EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SO
EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M95160-MN6P-ND | M95160-MN6P | M95160-MN6P | M95160-MN6P |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |