STMicroelectronics, Inc. Memory M95160-DRMN8TP/K

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SO
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-16051-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SO

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SO

Buy Now Datasheet
Memory - 497-16051-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SO

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SO

Buy Now Datasheet
Memory - 497-16051-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SO

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371471-M95160-DRMN8TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371471-M95160-DRMN8TP/K
Integrated Circuits (ICs) - Memory - Memory 1371471-M95160-DRMN8TP/K
Win Source Part Number: 1371471-M95160-DRMN8 TP/K Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: M95160 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 16Kbit Memory Organization: 2K x 8 Memory Interface: SPI Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 4ms

Win Source Part Number: 1371471-M95160-DRMN8TP/K
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Base Product Number: M95160
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 16Kbit
Memory Organization: 2K x 8
Memory Interface: SPI
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 4ms

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95160-DRMN8TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95160-DRMN8TP/K
Integrated Circuits (ICs) - Memory - Memory M95160-DRMN8TP/K
IC EEPROM 16KBIT SPI 20MHZ 8SO

IC EEPROM 16KBIT SPI 20MHZ 8SO

Supplier's Site
IC EEPROM 16KBIT SPI 20MHZ 8SO

IC EEPROM 16KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Eeprom, Aec-Q100, 16Kbit, -40To105Deg C; Memory Size Stmicroelectronics - 25AH9924 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 16Kbit, -40To105Deg C; Memory Size Stmicroelectronics
25AH9924
Eeprom, Aec-Q100, 16Kbit, -40To105Deg C; Memory Size Stmicroelectronics 25AH9924
EEPROM, AEC-Q100, 16KBIT, -40TO105DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

EEPROM, AEC-Q100, 16KBIT, -40TO105DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 20MHZ 8SO

IC EEPROM 16KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Memory - M95160-DRMN8TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 20 MHz 8-SO

EEPROM Memory IC 16Kbit SPI 20 MHz 8-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-16051-1-ND 1371471-M95160-DRMN8TP/K M95160-DRMN8TP/K M95160-DRMN8TP/K 25AH9924 M95160-DRMN8TP/K M95160-DRMN8TP/K
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, Aec-Q100, 16Kbit, -40To105Deg C; Memory Size Stmicroelectronics Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 105degC (TA) 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 16-3791-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers