STMicroelectronics, Inc. Memory M95160-DRMF3TG/K

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-MLP (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-MLP (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15368-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-MLP (2x3)

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15368-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-MLP (2x3)

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15368-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-MLP (2x3)

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-MLP (2x3)

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-M95160-DRMF3TG/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-M95160-DRMF3TG/K
20MHZ Memory IC and Storage Component 774-M95160-DRMF3TG/K
IC EEPROM 16KBIT SPI 20MHZ 8MLP Product overview: M95160-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95160-DRMF3TG/K can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 20MHZ 8MLP Product overview: M95160-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95160-DRMF3TG/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M95160-DRMF3TG/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 20 MHz 8-MLP (2x3)

EEPROM Memory IC 16Kbit SPI 20 MHz 8-MLP (2x3)

Buy Now Datasheet
IC EEPROM 16KBIT SPI 20MHZ 8MLP

IC EEPROM 16KBIT SPI 20MHZ 8MLP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95160-DRMF3TG/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95160-DRMF3TG/K
Integrated Circuits (ICs) - Memory - Memory M95160-DRMF3TG/K
IC EEPROM 16KBIT SPI 20MHZ 8MLP

IC EEPROM 16KBIT SPI 20MHZ 8MLP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15368-1-ND 774-M95160-DRMF3TG/K M95160-DRMF3TG/K M95160-DRMF3TG/K M95160-DRMF3TG/K
Product Name Memory 20MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad Tape & Reel (TR) 8-WFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Access Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details