STMicroelectronics, Inc. Memory M95160-DRDW8TP/K

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-16060-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-16060-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-16060-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-M95160-DRDW8TP/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M95160-DRDW8TP/K
Memory IC and Storage Component 774-M95160-DRDW8TP/K
IC EEPROM 16KBIT SPI 8TSSOP Product overview: M95160-DRDW8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95160-DRDW8TP/K can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 8TSSOP Product overview: M95160-DRDW8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95160-DRDW8TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95160-DRDW8TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95160-DRDW8TP/K
Integrated Circuits (ICs) - Memory - Memory M95160-DRDW8TP/K
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - M95160-DRDW8TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 16Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-16060-2-ND 774-M95160-DRDW8TP/K M95160-DRDW8TP/K M95160-DRDW8TP/K M95160-DRDW8TP/K
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.7 -40degC ~ 105degC (TA) 1.8V ~ 5.5V
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C02BN-SP25Y6-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details