STMicroelectronics, Inc. Memory - EEPROM - M95160-DRDW3TP/K M95160-DRDW3TP/K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 107243-M95160-DRDW3T P/K Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 107243-M95160-DRDW3T P/K Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95160-DRDW3TP/K - 107243-M95160-DRDW3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95160-DRDW3TP/K
107243-M95160-DRDW3TP/K
Memory - EEPROM - M95160-DRDW3TP/K 107243-M95160-DRDW3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 107243-M95160-DRDW3T P/K Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 107243-M95160-DRDW3TP/K
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz

Buy Now Datasheet
Memory - 497-14449-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14449-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14449-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95160-DRDW3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95160-DRDW3TP/K
Integrated Circuits (ICs) - Memory - Memory M95160-DRDW3TP/K
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site Datasheet
Eeprom, 16Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 54AH6702 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics
54AH6702
Eeprom, 16Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics 54AH6702
EEPROM, 16KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 16KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - M95160-DRDW3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 16Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 107243-M95160-DRDW3TP/K 497-14449-1-ND M95160-DRDW3TP/K M95160-DRDW3TP/K M95160-DRDW3TP/K 54AH6702 M95160-DRDW3TP/K
Product Name Memory - EEPROM - M95160-DRDW3TP/K Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 16Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 16-100044-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 0418A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details