STMicroelectronics, Inc. Integrated Circuits (ICs) - Memory - Memory M95160-DFMN6TP

Description
Win Source Part Number: 1371429-M95160-DFMN6 TP Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: M95160 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 16Kbit Memory Organization: 2K x 8 Memory Interface: SPI Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms
Request a Quote Datasheet
Description
Win Source Part Number: 1371429-M95160-DFMN6 TP Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: M95160 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 16Kbit Memory Organization: 2K x 8 Memory Interface: SPI Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1371429-M95160-DFMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371429-M95160-DFMN6TP
Integrated Circuits (ICs) - Memory - Memory 1371429-M95160-DFMN6TP
Win Source Part Number: 1371429-M95160-DFMN6 TP Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: M95160 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 16Kbit Memory Organization: 2K x 8 Memory Interface: SPI Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms

Win Source Part Number: 1371429-M95160-DFMN6TP
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: M95160
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 16Kbit
Memory Organization: 2K x 8
Memory Interface: SPI
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 5ms

Buy Now Datasheet
Memory - 497-15772-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-15772-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-15772-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
EEPROM - 8294427P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8294427P
EEPROM 8294427P
16Kbit 2Kx8 SPI EEPROM with Clock SOIC8

16Kbit 2Kx8 SPI EEPROM with Clock SOIC8

Supplier's Site
EEPROM - 8294427 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8294427
EEPROM 8294427
16Kbit 2Kx8 SPI EEPROM with Clock SOIC8

16Kbit 2Kx8 SPI EEPROM with Clock SOIC8

Supplier's Site
EEPROM - 1688628 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1688628
EEPROM 1688628
16Kbit 2Kx8 SPI EEPROM with Clock SOIC8

16Kbit 2Kx8 SPI EEPROM with Clock SOIC8

Supplier's Site
Memory - M95160-DFMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT SPI 20MHZ 8SO

IC EEPROM 16KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 20MHZ 8SO

IC EEPROM 16KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 47AK6808 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
47AK6808
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 47AK6808
EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M95160-DFMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95160-DFMN6TP
Integrated Circuits (ICs) - Memory - Memory M95160-DFMN6TP
IC EEPROM 16KBIT SPI 20MHZ 8SOIC

IC EEPROM 16KBIT SPI 20MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1371429-M95160-DFMN6TP 497-15772-1-ND 8294427P 8294427 M95160-DFMN6TP M95160-DFMN6TP M95160-DFMN6TP 47AK6808 M95160-DFMN6TP
Product Name Integrated Circuits (ICs) - Memory - Memory Memory EEPROM EEPROM Memory Memory Memory Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 5.5 v, 1.7 v 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details