STMicroelectronics, Inc. Memory M95160-DFDW6TP

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-16066-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-16066-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-16066-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - M95160-DFDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 16Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95160-DFDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95160-DFDW6TP
Integrated Circuits (ICs) - Memory - Memory M95160-DFDW6TP
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site Datasheet
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 25AH9923 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
25AH9923
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 25AH9923
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-16066-2-ND M95160-DFDW6TP M95160-DFDW6TP M95160-DFDW6TP 25AH9923
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP TSSOP
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details