STMicroelectronics, Inc. Memory - EEPROM - M95128-WMN6TP M95128-WMN6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 021033-M95128-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Family Name: M95128-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): IS25C128-3GL; IS25C128-3G; AT25128AN-10SU-1.8-T ; AT25128AN10SU1.8SL38 3; Introduction Date: November 21, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 021033-M95128-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Family Name: M95128-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): IS25C128-3GL; IS25C128-3G; AT25128AN-10SU-1.8-T ; AT25128AN10SU1.8SL38 3; Introduction Date: November 21, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95128-WMN6TP - 021033-M95128-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95128-WMN6TP
021033-M95128-WMN6TP
Memory - EEPROM - M95128-WMN6TP 021033-M95128-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021033-M95128-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Family Name: M95128-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): IS25C128-3GL; IS25C128-3G; AT25128AN-10SU-1.8-T ; AT25128AN10SU1.8SL38 3; Introduction Date: November 21, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 021033-M95128-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Family Name: M95128-W
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): IS25C128-3GL; IS25C128-3G; AT25128AN-10SU-1.8-T; AT25128AN10SU1.8SL383;
Introduction Date: November 21, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - 497-8686-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8686-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8686-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
128Kb 5MHz 5.5V SOIC Memory IC and Storage Component
774-M95128-WMN6TP
128Kb 5MHz 5.5V SOIC Memory IC and Storage Component 774-M95128-WMN6TP
128Kb SPI EEPROM, 5MHz, 60ns Access, SOIC, 5.5V Product overview: M95128-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 5MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 5MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-WMN6TP can be used for catalog matching and distributor lookup.

128Kb SPI EEPROM, 5MHz, 60ns Access, SOIC, 5.5V Product overview: M95128-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 5MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 5MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 128KBIT SPI 20MHZ 8SO

IC EEPROM 128KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Memory - M95128-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH6701 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH6701
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH6701
EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
IC EEPROM 128KBIT SPI 20MHZ 8SO

IC EEPROM 128KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Memory >> EEPROM - M95128-WMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M95128-WMN6TP
Memory >> EEPROM M95128-WMN6TP
128Kbit SPI SOIC-8 EEPROM ROHS

128Kbit SPI SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95128-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95128-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M95128-WMN6TP
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 021033-M95128-WMN6TP 497-8686-2-ND 774-M95128-WMN6TP M95128-WMN6TP M95128-WMN6TP 54AH6701 M95128-WMN6TP M95128-WMN6TP M95128-WMN6TP
Product Name Memory - EEPROM - M95128-WMN6TP Memory 128Kb 5MHz 5.5V SOIC Memory IC and Storage Component Memory Memory Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Memory Memory >> EEPROM Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V~5.5V Surface Mount
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - EEPROM - 93C66-I/SM - 858644-93C66-I/SM - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - NMC2148HJ-2 - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP18
View Details
4 suppliers
Memory - 16-3329-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers