STMicroelectronics, Inc. Memory M95128-WMN6P

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8607-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
128Kb 5MHz 5.5V SOIC Memory IC and Storage Component
774-M95128-WMN6P
128Kb 5MHz 5.5V SOIC Memory IC and Storage Component 774-M95128-WMN6P
128Kb SPI EEPROM, 5MHz, 60ns Access, SOIC, 2.5-5.5V Product overview: M95128-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 5MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 5MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-WMN6P can be used for catalog matching and distributor lookup.

128Kb SPI EEPROM, 5MHz, 60ns Access, SOIC, 2.5-5.5V Product overview: M95128-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 5MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 5MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-WMN6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 134532 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
134532
EEPROM 134532
EEPROM,128k,Serial,S PI,M95128-WMN6P

EEPROM,128k,Serial,SPI,M95128-WMN6P

Supplier's Site
EEPROM - 9206263 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
9206263
EEPROM 9206263
EEPROM,128k,Serial,S PI,M95128-WMN6P

EEPROM,128k,Serial,SPI,M95128-WMN6P

Supplier's Site
Memory - EEPROM - M95128-WMN6P - 041342-M95128-WMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95128-WMN6P
041342-M95128-WMN6P
Memory - EEPROM - M95128-WMN6P 041342-M95128-WMN6P
Manufacturer: STMicroelectronics Win Source Part Number: 041342-M95128-WMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 041342-M95128-WMN6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz

Buy Now Datasheet
IC EEPROM 128KBIT SPI 20MHZ 8SO

IC EEPROM 128KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Memory IC - 16477137 - Radwell International
Willingboro, NJ, United States
Memory IC
16477137
Memory IC 16477137
EEPROM, 16KX8, SERIAL, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

EEPROM, 16KX8, SERIAL, CMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC EEPROM 128KBIT SPI 20MHZ 8SO

IC EEPROM 128KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Memory - M95128-WMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95128-WMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95128-WMN6P
Integrated Circuits (ICs) - Memory - Memory M95128-WMN6P
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Radwell International ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8607-5-ND 774-M95128-WMN6P 134532 9206263 041342-M95128-WMN6P M95128-WMN6P 16477137 M95128-WMN6P M95128-WMN6P M95128-WMN6P
Product Name Memory 128Kb 5MHz 5.5V SOIC Memory IC and Storage Component EEPROM EEPROM Memory - EEPROM - M95128-WMN6P Memory Memory IC Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC 8-SO SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 5.5 v, 2.5 v 5.5 v, 2.5 v 2.5 V ~ 5.5 V 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Access Time 20 ns 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT25640A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 64 kbits
View Details