STMicroelectronics, Inc. Memory - EEPROM - M95128-RMN6TP M95128-RMN6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 021032-M95128-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 021032-M95128-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95128-RMN6TP - 021032-M95128-RMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95128-RMN6TP
021032-M95128-RMN6TP
Memory - EEPROM - M95128-RMN6TP 021032-M95128-RMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021032-M95128-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 021032-M95128-RMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 497-8685-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8685-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8685-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
128Kb 2MHz 5V SOIC Memory IC and Storage Component
774-M95128-RMN6TP
128Kb 2MHz 5V SOIC Memory IC and Storage Component 774-M95128-RMN6TP
128Kb SPI EEPROM, 2MHz, SOIC, 5V, 150ns Access Product overview: M95128-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 2MHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 2MHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-RMN6TP can be used for catalog matching and distributor lookup.

128Kb SPI EEPROM, 2MHz, SOIC, 5V, 150ns Access Product overview: M95128-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 2MHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 2MHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-RMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 128KBIT SPI 20MHZ 8SO

IC EEPROM 128KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Memory - M95128-RMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 51AC9318 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
51AC9318
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 51AC9318
EEPROM, 128KBIT, -40 TO 85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 128KBIT, -40 TO 85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M95128-RMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95128-RMN6TP
Integrated Circuits (ICs) - Memory - Memory M95128-RMN6TP
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site
IC EEPROM 128KBIT SPI 20MHZ 8SO

IC EEPROM 128KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 021032-M95128-RMN6TP 497-8685-2-ND 774-M95128-RMN6TP M95128-RMN6TP M95128-RMN6TP 51AC9318 M95128-RMN6TP M95128-RMN6TP
Product Name Memory - EEPROM - M95128-RMN6TP Memory 128Kb 2MHz 5V SOIC Memory IC and Storage Component Memory Memory Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29ADC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details