STMicroelectronics, Inc. Memory M95128-RMN6P

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8606-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1216726-M95128-RMN6P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1216726-M95128-RMN6P
Integrated Circuits (ICs) - Memory 1216726-M95128-RMN6P
Win Source Part Number: 1216726-M95128-RMN6P Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 4,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): M95128-RMN6/P; M95128-RMN6P.; M95128RMN6P; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-8606-5,M95128-RM N6P-ND Base Product Number: M95128

Win Source Part Number: 1216726-M95128-RMN6P
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): M95128-RMN6/P; M95128-RMN6P.; M95128RMN6P;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-8606-5,M95128-RMN6P-ND
Base Product Number: M95128

Buy Now Datasheet
IC EEPROM 128KBIT SPI 20MHZ 8SO

IC EEPROM 128KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Memory - M95128-RMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95128-RMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95128-RMN6P
Integrated Circuits (ICs) - Memory - Memory M95128-RMN6P
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8606-5-ND 1216726-M95128-RMN6P M95128-RMN6P M95128-RMN6P M95128-RMN6P
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C05WI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 16-3636-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers