STMicroelectronics, Inc. Memory - EEPROM - M95128-RMC6TG M95128-RMC6TG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880831-M95128-RMC6TG Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 20 MHz 8-UFDFPN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: M95128 Categories: Integrated Circuits (ICs) Case / Package: 8-UFDFPN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-17831-1, 497-17831-2, M95128-RMC6TG-ND, 497-17831-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880831-M95128-RMC6TG Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 20 MHz 8-UFDFPN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: M95128 Categories: Integrated Circuits (ICs) Case / Package: 8-UFDFPN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-17831-1, 497-17831-2, M95128-RMC6TG-ND, 497-17831-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95128-RMC6TG - 880831-M95128-RMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95128-RMC6TG
880831-M95128-RMC6TG
Memory - EEPROM - M95128-RMC6TG 880831-M95128-RMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 880831-M95128-RMC6TG Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 20 MHz 8-UFDFPN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: M95128 Categories: Integrated Circuits (ICs) Case / Package: 8-UFDFPN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-17831-1, 497-17831-2, M95128-RMC6TG-ND, 497-17831-6

Manufacturer: STMicroelectronics
Win Source Part Number: 880831-M95128-RMC6TG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) SPI 20 MHz 8-UFDFPN (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: M95128
Categories: Integrated Circuits (ICs)
Case / Package: 8-UFDFPN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-17831-1, 497-17831-2, M95128-RMC6TG-ND, 497-17831-6

Buy Now Datasheet
Memory - 497-17831-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-17831-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-17831-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95128-RMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95128-RMC6TG
Integrated Circuits (ICs) - Memory - Memory M95128-RMC6TG
IC EEPROM 128KBIT SPI 8UFDFPN

IC EEPROM 128KBIT SPI 8UFDFPN

Supplier's Site
IC EEPROM 128KBIT SPI 20MHZ 8MLP

IC EEPROM 128KBIT SPI 20MHZ 8MLP

Supplier's Site Datasheet
Memory - M95128-RMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-UFDFPN (2x3)

EEPROM Memory IC 128Kbit SPI 20 MHz 8-UFDFPN (2x3)

Buy Now Datasheet
IC EEPROM 128KBIT SPI 20MHZ 8MLP

IC EEPROM 128KBIT SPI 20MHZ 8MLP

Supplier's Site Datasheet
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH6700 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH6700
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH6700
EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 880831-M95128-RMC6TG 497-17831-2-ND M95128-RMC6TG M95128-RMC6TG M95128-RMC6TG M95128-RMC6TG 54AH6700
Product Name Memory - EEPROM - M95128-RMC6TG Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFPN (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 27C256-25I/L268 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 256 kbits
View Details