STMicroelectronics, Inc. Memory M95128-RMB6TG

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UFDFPN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UFDFPN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8555-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - EEPROM - M95128-RMB6TG - 1211259-M95128-RMB6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95128-RMB6TG
1211259-M95128-RMB6TG
Memory - EEPROM - M95128-RMB6TG 1211259-M95128-RMB6TG
Manufacturer: STMicroelectronics Win Source Part Number: 1211259-M95128-RMB6T G Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Supplier Device Package: 8-UFDFPN (2x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: M95128 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1211259-M95128-RMB6TG
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-UFDFPN (2x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.st.com
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: M95128
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
128Kb 2MHz 5V DFN Memory IC and Storage Component - 774-M95128-RMB6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128Kb 2MHz 5V DFN Memory IC and Storage Component
774-M95128-RMB6TG
128Kb 2MHz 5V DFN Memory IC and Storage Component 774-M95128-RMB6TG
128Kb SPI EEPROM, 16Kx8, 2MHz, 150ns, 5V, DFN-8 Product overview: M95128-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 2MHz, 5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 2MHz, 5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-RMB6TG can be used for catalog matching and distributor lookup.

128Kb SPI EEPROM, 16Kx8, 2MHz, 150ns, 5V, DFN-8 Product overview: M95128-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 2MHz, 5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 2MHz, 5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-RMB6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M95128-RMB6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-UFDFPN (2x3)

EEPROM Memory IC 128Kbit SPI 20 MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95128-RMB6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95128-RMB6TG
Integrated Circuits (ICs) - Memory - Memory M95128-RMB6TG
IC EEPROM 128KBIT SPI 8UFDFPN

IC EEPROM 128KBIT SPI 8UFDFPN

Supplier's Site
IC EEPROM 128KBIT SPI 8UFDFPN

IC EEPROM 128KBIT SPI 8UFDFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8555-2-ND 1211259-M95128-RMB6TG 774-M95128-RMB6TG M95128-RMB6TG M95128-RMB6TG M95128-RMB6TG
Product Name Memory Memory - EEPROM - M95128-RMB6TG 128Kb 2MHz 5V DFN Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad DFN 8-UFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 28276189 C - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details