STMicroelectronics, Inc. Memory - EEPROM - M95128-DWDW4TP/K M95128-DWDW4TP/K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880830-M95128-DWDW4T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 145°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 20 MHz 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95128 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14448-2, 497-14448-1, 497-14448-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880830-M95128-DWDW4T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 145°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 20 MHz 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95128 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14448-2, 497-14448-1, 497-14448-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95128-DWDW4TP/K - 880830-M95128-DWDW4TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95128-DWDW4TP/K
880830-M95128-DWDW4TP/K
Memory - EEPROM - M95128-DWDW4TP/K 880830-M95128-DWDW4TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 880830-M95128-DWDW4T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 145°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 20 MHz 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95128 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14448-2, 497-14448-1, 497-14448-6

Manufacturer: STMicroelectronics
Win Source Part Number: 880830-M95128-DWDW4TP/K
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 145°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) SPI 20 MHz 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M95128
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-14448-2, 497-14448-1, 497-14448-6

Buy Now Datasheet
Memory - 497-14448-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14448-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14448-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
3.3V 5V TSSOP Memory IC and Storage Component
774-M95128-DWDW4TP/K
3.3V 5V TSSOP Memory IC and Storage Component 774-M95128-DWDW4TP/K
128Kbit EEPROM Serial-SPI 3.3V/5V 8-Pin TSSOP SMT Product overview: M95128-DWDW4TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-DWDW4TP/K can be used for catalog matching and distributor lookup.

128Kbit EEPROM Serial-SPI 3.3V/5V 8-Pin TSSOP SMT Product overview: M95128-DWDW4TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-DWDW4TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 128Kbit, -40 To 145Deg C Rohs Compliant Stmicroelectronics - 54AH6699 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 145Deg C Rohs Compliant Stmicroelectronics
54AH6699
Eeprom, 128Kbit, -40 To 145Deg C Rohs Compliant Stmicroelectronics 54AH6699
EEPROM, 128KBIT, -40 TO 145DEG C ROHS COMPLIANT: YES

EEPROM, 128KBIT, -40 TO 145DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - M95128-DWDW4TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 128Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95128-DWDW4TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95128-DWDW4TP/K
Integrated Circuits (ICs) - Memory - Memory M95128-DWDW4TP/K
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 880830-M95128-DWDW4TP/K 497-14448-1-ND 774-M95128-DWDW4TP/K 54AH6699 M95128-DWDW4TP/K M95128-DWDW4TP/K M95128-DWDW4TP/K M95128-DWDW4TP/K
Product Name Memory - EEPROM - M95128-DWDW4TP/K Memory 3.3V 5V TSSOP Memory IC and Storage Component Eeprom, 128Kbit, -40 To 145Deg C Rohs Compliant Stmicroelectronics Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 145 C (-40 to 293 F) -40 to 145 C (-40 to 293 F) -40 C (-40 F) -40 to 145 C (-40 to 293 F) -40 to 145 C (-40 to 293 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 145degC (TA)
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - CAT24C01YI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details