STMicroelectronics, Inc. Memory M95128-DRDW8TP/K

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-16061-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-16061-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-16061-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371445-M95128-DRDW8TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371445-M95128-DRDW8TP/K
Integrated Circuits (ICs) - Memory - Memory 1371445-M95128-DRDW8TP/K
Win Source Part Number: 1371445-M95128-DRDW8 TP/K Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: M95128 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 128Kbit Memory Organization: 16K x 8 Memory Interface: SPI Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 4ms

Win Source Part Number: 1371445-M95128-DRDW8TP/K
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: M95128
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 128Kbit
Memory Organization: 16K x 8
Memory Interface: SPI
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 4ms

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95128-DRDW8TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95128-DRDW8TP/K
Integrated Circuits (ICs) - Memory - Memory M95128-DRDW8TP/K
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - M95128-DRDW8TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 128Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site Datasheet
Eeprom, Aec-Q100, 128Kbit, -40To105Deg C; Memory Size Stmicroelectronics - 25AH9920 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 128Kbit, -40To105Deg C; Memory Size Stmicroelectronics
25AH9920
Eeprom, Aec-Q100, 128Kbit, -40To105Deg C; Memory Size Stmicroelectronics 25AH9920
EEPROM, AEC-Q100, 128KBIT, -40TO105DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, AEC-Q100, 128KBIT, -40TO105DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-16061-2-ND 1371445-M95128-DRDW8TP/K M95128-DRDW8TP/K M95128-DRDW8TP/K M95128-DRDW8TP/K M95128-DRDW8TP/K 25AH9920
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, Aec-Q100, 128Kbit, -40To105Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width) TSSOP
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 8-TSSOP (0.173, 4.40mm Width) 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 5962-9459901MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Memory IC and Storage Component - 774-93L425DMQB40 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 55 ns
View Details
4 suppliers
Memory - 457780-1040 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers