STMicroelectronics, Inc. Memory - EEPROM - M95128-DRDW3TP/K M95128-DRDW3TP/K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065437-M95128-DRDW3 TP/K Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065437-M95128-DRDW3 TP/K Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95128-DRDW3TP/K - 1065437-M95128-DRDW3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95128-DRDW3TP/K
1065437-M95128-DRDW3TP/K
Memory - EEPROM - M95128-DRDW3TP/K 1065437-M95128-DRDW3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 1065437-M95128-DRDW3 TP/K Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1065437-M95128-DRDW3TP/K
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 497-14446-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14446-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14446-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Memory IC and Storage Component
774-M95128-DRDW3TP/K
5V TSSOP Memory IC and Storage Component 774-M95128-DRDW3TP/K
128Kbit Serial-SPI EEPROM, 8-Pin TSSOP, 2.5-5V Product overview: M95128-DRDW3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-DRDW3TP/K can be used for catalog matching and distributor lookup.

128Kbit Serial-SPI EEPROM, 8-Pin TSSOP, 2.5-5V Product overview: M95128-DRDW3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-DRDW3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 128Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 54AH6698 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics
54AH6698
Eeprom, 128Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics 54AH6698
EEPROM, 128KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 128KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95128-DRDW3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95128-DRDW3TP/K
Integrated Circuits (ICs) - Memory - Memory M95128-DRDW3TP/K
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site
Memory - M95128-DRDW3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 128Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
EEPROM Serial-SPI 128K-bit 16K x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R - 761-M95128-DRDW3TP/K - Utmel Electronic Limited
Hong Kong, China
EEPROM Serial-SPI 128K-bit 16K x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R
761-M95128-DRDW3TP/K
EEPROM Serial-SPI 128K-bit 16K x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R 761-M95128-DRDW3TP/K
EEPROM Serial-SPI 128K-bit 16K x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R

EEPROM Serial-SPI 128K-bit 16K x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R

Supplier's Site
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site Datasheet
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1065437-M95128-DRDW3TP/K 497-14446-1-ND 774-M95128-DRDW3TP/K 54AH6698 M95128-DRDW3TP/K M95128-DRDW3TP/K 761-M95128-DRDW3TP/K M95128-DRDW3TP/K M95128-DRDW3TP/K
Product Name Memory - EEPROM - M95128-DRDW3TP/K Memory 5V TSSOP Memory IC and Storage Component Eeprom, 128Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory EEPROM Serial-SPI 128K-bit 16K x 8 2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; 8-TSSOP (0.173, 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V -3.3V; 1.7 -40degC ~ 125degC (TA) 1.8V ~ 5.5V 2.5V 1.8V ~ 5.5V
Access Time 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
 - 27S03/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
2 suppliers