STMicroelectronics, Inc. 5V 5MHz SOIC Memory IC and Storage Component M95128-DFMN6TP

Description
128Kbit SPI EEPROM, 1.8-5V, 8-Pin SOIC, 5MHz Product overview: M95128-DFMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, 5MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-DFMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
128Kbit SPI EEPROM, 1.8-5V, 8-Pin SOIC, 5MHz Product overview: M95128-DFMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, 5MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-DFMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 5MHz SOIC Memory IC and Storage Component
774-M95128-DFMN6TP
5V 5MHz SOIC Memory IC and Storage Component 774-M95128-DFMN6TP
128Kbit SPI EEPROM, 1.8-5V, 8-Pin SOIC, 5MHz Product overview: M95128-DFMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, 5MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-DFMN6TP can be used for catalog matching and distributor lookup.

128Kbit SPI EEPROM, 1.8-5V, 8-Pin SOIC, 5MHz Product overview: M95128-DFMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, 5MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-DFMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-15771-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-15771-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-15771-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M95128-DFMN6TP - 754602-M95128-DFMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95128-DFMN6TP
754602-M95128-DFMN6TP
Memory - EEPROM - M95128-DFMN6TP 754602-M95128-DFMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 754602-M95128-DFMN6T P Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Family Name: M95128-DF Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): AT25128AN-10SI-2.7; AT25128AN-10SJ-2.7; AT25128AN-10SU-2.7 SL383; Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 754602-M95128-DFMN6TP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Family Name: M95128-DF
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.st.com
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): AT25128AN-10SI-2.7; AT25128AN-10SJ-2.7; AT25128AN-10SU-2.7 SL383;
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - M95128-DFMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 128Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95128-DFMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95128-DFMN6TP
Integrated Circuits (ICs) - Memory - Memory M95128-DFMN6TP
IC EEPROM 128KBIT SPI 8SOIC

IC EEPROM 128KBIT SPI 8SOIC

Supplier's Site
IC EEPROM 128KBIT SPI 20MHZ 8SO

IC EEPROM 128KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
EEPROM Serial-SPI 128K-bit 16K x 8 1.8V/2.5V/3.3V/5V 8-Pin SO N T/R - 761-M95128-DFMN6TP - Utmel Electronic Limited
Hong Kong, China
EEPROM Serial-SPI 128K-bit 16K x 8 1.8V/2.5V/3.3V/5V 8-Pin SO N T/R
761-M95128-DFMN6TP
EEPROM Serial-SPI 128K-bit 16K x 8 1.8V/2.5V/3.3V/5V 8-Pin SO N T/R 761-M95128-DFMN6TP
EEPROM Serial-SPI 128K-bit 16K x 8 1.8V/2.5V/3.3V/5V 8-Pin SO N T/R

EEPROM Serial-SPI 128K-bit 16K x 8 1.8V/2.5V/3.3V/5V 8-Pin SO N T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M95128-DFMN6TP 497-15771-1-ND 754602-M95128-DFMN6TP M95128-DFMN6TP M95128-DFMN6TP M95128-DFMN6TP 761-M95128-DFMN6TP
Product Name 5V 5MHz SOIC Memory IC and Storage Component Memory Memory - EEPROM - M95128-DFMN6TP Memory Integrated Circuits (ICs) - Memory - Memory Memory EEPROM Serial-SPI 128K-bit 16K x 8 1.8V/2.5V/3.3V/5V 8-Pin SO N T/R
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 80 ns 80 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128 kbits 128 kbits 128 kbits 128 kbits 1024 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
 - 27S03A/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers