STMicroelectronics, Inc. 5MHz 5.5V Memory IC and Storage Component M95128-DFMC6TG

Description
128Kbit EEPROM Serial-SPI 8-Pin UFDFPN 5MHz 1.7-5.5V SMT Product overview: M95128-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-DFMC6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
128Kbit EEPROM Serial-SPI 8-Pin UFDFPN 5MHz 1.7-5.5V SMT Product overview: M95128-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-DFMC6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MHz 5.5V Memory IC and Storage Component - 774-M95128-DFMC6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHz 5.5V Memory IC and Storage Component
774-M95128-DFMC6TG
5MHz 5.5V Memory IC and Storage Component 774-M95128-DFMC6TG
128Kbit EEPROM Serial-SPI 8-Pin UFDFPN 5MHz 1.7-5.5V SMT Product overview: M95128-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-DFMC6TG can be used for catalog matching and distributor lookup.

128Kbit EEPROM Serial-SPI 8-Pin UFDFPN 5MHz 1.7-5.5V SMT Product overview: M95128-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-DFMC6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-15770-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15770-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15770-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UFDFPN (2x3)

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - EEPROM - M95128-DFMC6TG - 711046-M95128-DFMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95128-DFMC6TG
711046-M95128-DFMC6TG
Memory - EEPROM - M95128-DFMC6TG 711046-M95128-DFMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 711046-M95128-DFMC6T G Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Supplier Device Package: 8-UFDFPN (2x3) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-UFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 711046-M95128-DFMC6TG
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-UFDFPN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 47AK6807 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
47AK6807
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 47AK6807
EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M95128-DFMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95128-DFMC6TG
Integrated Circuits (ICs) - Memory - Memory M95128-DFMC6TG
IC EEPROM 128KBIT SPI 8UFDFPN

IC EEPROM 128KBIT SPI 8UFDFPN

Supplier's Site
IC EEPROM 128KBIT SPI 8UFDFPN

IC EEPROM 128KBIT SPI 8UFDFPN

Supplier's Site Datasheet
Memory - M95128-DFMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-UFDFPN (2x3)

EEPROM Memory IC 128Kbit SPI 20 MHz 8-UFDFPN (2x3)

Buy Now Datasheet
IC EEPROM 128KBIT SPI 8UFDFPN

IC EEPROM 128KBIT SPI 8UFDFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M95128-DFMC6TG 497-15770-2-ND 711046-M95128-DFMC6TG 47AK6807 M95128-DFMC6TG M95128-DFMC6TG M95128-DFMC6TG M95128-DFMC6TG
Product Name 5MHz 5.5V Memory IC and Storage Component Memory Memory - EEPROM - M95128-DFMC6TG Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 80 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AT28C256F-20FM/883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 256 kbits
View Details
Memory - Controllers - BQ2204ASN-NTRG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - 16-1004144-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers