128Kbit SPI EEPROM, 1.8-5V, 8-Pin TSSOP, 5MHz Product overview: M95128-DFDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, 5MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-DFDW6TP can be used for catalog matching and distributor lookup.
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-TSSOP
Win Source Part Number: 1354643-M95128-DFDW6
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: M95128
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 128Kbit
Memory Organization: 16K x 8
Memory Interface: SPI
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 5ms
IC EEPROM 128KBIT SPI 8TSSOP
EEPROM Memory IC 128Kbit SPI 20 MHz 8-TSSOP
IC EEPROM 128KBIT SPI 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M95128-DFDW6TP | 497-16065-1-ND | 1354643-M95128-DFDW6TP | M95128-DFDW6TP | M95128-DFDW6TP | M95128-DFDW6TP |
| Product Name | 5V 5MHz TSSOP Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 80 ns | |||||
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128 kbits | 128 kbits | 128 kbits | 128 kbits |